RS Components, Ltd. 5362555

Description
Can be manually reset during the run-back period. DPDT contact configuration. Contact rating: 16A @ 250Vac resistive load. Connection via 6·35 x 0.8 mm terminals suitable for 0·25in receptacles. Minimum panel thickness (with screws provided) of 3.5mm Supply Voltage = 250 V ac Time Range = 0 - 30 min Mounting Type = Panel Mount Power Supply = External Depth = 30mm Maximum Operating Temperature = +125°C Switch Configuration = DPDT Length = 45.5mm Width = 47.5mm Minimum Operating Temperature = -30°C
Request a Quote
Description
Can be manually reset during the run-back period. DPDT contact configuration. Contact rating: 16A @ 250Vac resistive load. Connection via 6·35 x 0.8 mm terminals suitable for 0·25in receptacles. Minimum panel thickness (with screws provided) of 3.5mm Supply Voltage = 250 V ac Time Range = 0 - 30 min Mounting Type = Panel Mount Power Supply = External Depth = 30mm Maximum Operating Temperature = +125°C Switch Configuration = DPDT Length = 45.5mm Width = 47.5mm Minimum Operating Temperature = -30°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5362555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Can be manually reset during the run-back period. DPDT contact configuration. Contact rating: 16A @ 250Vac resistive load. Connection via 6·35 x 0.8 mm terminals suitable for 0·25in receptacles. Minimum panel thickness (with screws provided) of 3.5mm Supply Voltage = 250 V ac Time Range = 0 - 30 min Mounting Type = Panel Mount Power Supply = External Depth = 30mm Maximum Operating Temperature = +125°C Switch Configuration = DPDT Length = 45.5mm Width = 47.5mm Minimum Operating Temperature = -30°C

Can be manually reset during the run-back period. DPDT contact configuration. Contact rating: 16A @ 250Vac resistive load. Connection via 6·35 x 0.8 mm terminals suitable for 0·25in receptacles. Minimum panel thickness (with screws provided) of 3.5mm
Supply Voltage = 250 V ac
Time Range = 0 - 30 min
Mounting Type = Panel Mount
Power Supply = External
Depth = 30mm
Maximum Operating Temperature = +125°C
Switch Configuration = DPDT
Length = 45.5mm
Width = 47.5mm
Minimum Operating Temperature = -30°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 5362555
Operating Temperature -22 to 257 F (-30 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 4594329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 8840718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type AE, BEp, DEp, EEa, FE, GE, IT, SHp
Function Type Multi-function
View Details
 - 7983523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Multi-function
Minimum 0.0500 seconds
View Details
 - 3080784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay; One-Shot; Recycle
Function Type Multi-function
View Details