RS Components, Ltd. 5362088

Description
Meets and exceeds requirements for compressed air quality. Improved air flow management for low energy consumption. Oil vapour removal. Drainage ribs and no wet band formation. Improved element replacement . Fully corrosion protected. Incident monitor (available separately) to indicate premature high differential pressure. It can be retrofitted to existing housings without depressurising the system. Fixing clamps (available separately) allow the joining of two filters and act as wall mounting brackets Manufacturer Series = OIL-X Evolution Filtration Size = 0.01µm Port Connection = G 1/2 Maximum Flow Rate = 30L/s Minimum Operating Pressure = 1bar Maximum Operating Pressure = 16 bar Maximum Operating Temperature = +80°C Port Connection Thread Standard = G Minimum Operating Temperature = +2°C Port Connection Thread Size = 1/2 in
Request a Quote
Description
Meets and exceeds requirements for compressed air quality. Improved air flow management for low energy consumption. Oil vapour removal. Drainage ribs and no wet band formation. Improved element replacement . Fully corrosion protected. Incident monitor (available separately) to indicate premature high differential pressure. It can be retrofitted to existing housings without depressurising the system. Fixing clamps (available separately) allow the joining of two filters and act as wall mounting brackets Manufacturer Series = OIL-X Evolution Filtration Size = 0.01µm Port Connection = G 1/2 Maximum Flow Rate = 30L/s Minimum Operating Pressure = 1bar Maximum Operating Pressure = 16 bar Maximum Operating Temperature = +80°C Port Connection Thread Standard = G Minimum Operating Temperature = +2°C Port Connection Thread Size = 1/2 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5362088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Meets and exceeds requirements for compressed air quality. Improved air flow management for low energy consumption. Oil vapour removal. Drainage ribs and no wet band formation. Improved element replacement . Fully corrosion protected. Incident monitor (available separately) to indicate premature high differential pressure. It can be retrofitted to existing housings without depressurising the system. Fixing clamps (available separately) allow the joining of two filters and act as wall mounting brackets Manufacturer Series = OIL-X Evolution Filtration Size = 0.01µm Port Connection = G 1/2 Maximum Flow Rate = 30L/s Minimum Operating Pressure = 1bar Maximum Operating Pressure = 16 bar Maximum Operating Temperature = +80°C Port Connection Thread Standard = G Minimum Operating Temperature = +2°C Port Connection Thread Size = 1/2 in

Meets and exceeds requirements for compressed air quality. Improved air flow management for low energy consumption. Oil vapour removal. Drainage ribs and no wet band formation. Improved element replacement . Fully corrosion protected. Incident monitor (available separately) to indicate premature high differential pressure. It can be retrofitted to existing housings without depressurising the system. Fixing clamps (available separately) allow the joining of two filters and act as wall mounting brackets
Manufacturer Series = OIL-X Evolution
Filtration Size = 0.01µm
Port Connection = G 1/2
Maximum Flow Rate = 30L/s
Minimum Operating Pressure = 1bar
Maximum Operating Pressure = 16 bar
Maximum Operating Temperature = +80°C
Port Connection Thread Standard = G
Minimum Operating Temperature = +2°C
Port Connection Thread Size = 1/2 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Compressed Air Filters
Product Number 5362088
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/2
Filter Size 0.0100 microns (0.0100 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/4
Filter Size 25 microns (25 micrometers)
View Details
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/4
Filter Size 25 microns (25 micrometers)
View Details
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/2
Filter Size 25 microns (25 micrometers)
View Details
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 3/8
Filter Size 25 microns (25 micrometers)
View Details