RS Components, Ltd. Masonry Bolts & Anchors 528233

Description
Rawlbolts eye bolt masonry fixing,M8
Request a Quote
Description
Rawlbolts eye bolt masonry fixing,M8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 528233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
528233
Masonry Bolts & Anchors 528233
Rawlbolts eye bolt masonry fixing,M8

Rawlbolts eye bolt masonry fixing,M8

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 528233
Product Name Masonry Bolts & Anchors
Types Shield anchor eye bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776973 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 9086791 - RS Components, Ltd.
Specs
Types Galvanised chemical anchor stud
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 7362588 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 5266659 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.5512 inch (14 mm)
Anchor Length 3.94 inch (100 mm)
View Details