RS Components, Ltd. Masonry Bolts & Anchors 1743309

Description
RS PRO FJJAB06/08030 Anchor Bolt
Request a Quote
Description
RS PRO FJJAB06/08030 Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1743309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1743309
Masonry Bolts & Anchors 1743309
RS PRO FJJAB06/08030 Anchor Bolt

RS PRO FJJAB06/08030 Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1743309
Product Name Masonry Bolts & Anchors
Hole Size 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 7362588 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 1228302 - RS Components, Ltd.
Specs
Types Concrete Anchors (Anchor Bolts); Concrete screw
Certifications RoHS Certified
Hole Size 0.1890 inch (4.8 mm)
View Details
Masonry Bolts & Anchors - 6816744 - RS Components, Ltd.
Specs
Types Shield anchor hook bolt
Hole Size 0.7874 inch (20 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 528255 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Thread Size 0.3150 inch (8 mm)
Anchor Length 3.15 inch (80 mm)
View Details