RS Components, Ltd. Masonry Bolts & Anchors 2776618

Description
Cheville à frapper, acier, électrozingué
Request a Quote
Description
Cheville à frapper, acier, électrozingué
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 2776618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
2776618
Masonry Bolts & Anchors 2776618
Cheville à frapper, acier, électrozingué

Cheville à frapper, acier, électrozingué

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 2776618
Product Name Masonry Bolts & Anchors
Certifications RoHS Certified
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1777046 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 1776911 - RS Components, Ltd.
Specs
Hole Size 0.2362 inch (6 mm)
Thread Size 0.2362 inch (6 mm)
Anchor Length 1.97 inch (50 mm)
View Details
Masonry Bolts & Anchors - 9086716 - RS Components, Ltd.
Specs
Types Galvanised through bolt
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 6816722 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.7874 inch (20 mm)
Thread Size 0.4724 inch (12 mm)
View Details