RS Components, Ltd. Masonry Bolts & Anchors 9086898

Description
RS PRO FJALB0625
Request a Quote
Description
RS PRO FJALB0625
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 9086898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
9086898
Masonry Bolts & Anchors 9086898
RS PRO FJALB0625

RS PRO FJALB0625

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 9086898
Product Name Masonry Bolts & Anchors
Types Shield anchor loose bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1542546 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 1777037 - RS Components, Ltd.
Specs
Hole Size 0.5512 inch (14 mm)
Thread Size 0.3937 inch (10 mm)
Anchor Length 2.95 inch (75 mm)
View Details
Masonry Bolts & Anchors - 1542563 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 9086808 - RS Components, Ltd.
Specs
Types Galvanised chemical anchor stud
Hole Size 0.8661 inch (22 mm)
Thread Size 0.7874 inch (20 mm)
View Details