RS Components, Ltd. 522840

Description
High performance mixing dedicated power amplifiers. Ideal for PA applications . Designed to meet multi-microphone public address requirements. Offer efficient mixing of as many as 9 different inputs. 2 zone capability. Allows easy tonal adjustment of all output signals with bass and treble controls Rated Power Output = 120 W Microphone Inputs = 6 Phantom Power = Yes Frequency Response = 50 Hz - 20 kHz Operating Voltage = 240 V ac Plug Type = Type G Weight = 12.6kg Depth = 367mm Height = 107.7mm Maximum Frequency Response = 20 kHz
Request a Quote
Description
High performance mixing dedicated power amplifiers. Ideal for PA applications . Designed to meet multi-microphone public address requirements. Offer efficient mixing of as many as 9 different inputs. 2 zone capability. Allows easy tonal adjustment of all output signals with bass and treble controls Rated Power Output = 120 W Microphone Inputs = 6 Phantom Power = Yes Frequency Response = 50 Hz - 20 kHz Operating Voltage = 240 V ac Plug Type = Type G Weight = 12.6kg Depth = 367mm Height = 107.7mm Maximum Frequency Response = 20 kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 522840 - RS Components, Ltd.
Corby, Northants, United Kingdom
High performance mixing dedicated power amplifiers. Ideal for PA applications . Designed to meet multi-microphone public address requirements. Offer efficient mixing of as many as 9 different inputs. 2 zone capability. Allows easy tonal adjustment of all output signals with bass and treble controls Rated Power Output = 120 W Microphone Inputs = 6 Phantom Power = Yes Frequency Response = 50 Hz - 20 kHz Operating Voltage = 240 V ac Plug Type = Type G Weight = 12.6kg Depth = 367mm Height = 107.7mm Maximum Frequency Response = 20 kHz

High performance mixing dedicated power amplifiers. Ideal for PA applications . Designed to meet multi-microphone public address requirements. Offer efficient mixing of as many as 9 different inputs. 2 zone capability. Allows easy tonal adjustment of all output signals with bass and treble controls
Rated Power Output = 120 W
Microphone Inputs = 6
Phantom Power = Yes
Frequency Response = 50 Hz - 20 kHz
Operating Voltage = 240 V ac
Plug Type = Type G
Weight = 12.6kg
Depth = 367mm
Height = 107.7mm
Maximum Frequency Response = 20 kHz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Audio Mixers and Consoles
Product Number 522840
Unlock Full Specs
to access all available technical data

Similar Products

 - 522171 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 4254447 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 522147 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 522850 - RS Components, Ltd.
RS Components, Ltd.
View Details