RS Components, Ltd. 522171

Description
These amplifiers feature 6 universal balanced inputs together with optional music modules. Ideal for all PA applications where flexibility, reliability and excellent audio quality are required. 6 balanced XLR inputs with sensitivity controls. 3 band equaliser on each input. Switchable VOX priority override on channels 1 & 2 (overrides defeat all music modules and channels 3, 4, 5 & 6). 4 tone chime - local and remote. 19 Inch rack mount kit supplied. Switchable Phantom Power on each input. 5 Local speaker selectors (70V/100V output only) Rated Power Output = 340 W Microphone Inputs = 6 Phantom Power = Yes Rack Mountable = Yes Frequency Response = 60 Hz - 20 kHz Operating Voltage = 110 - 120 V ac, 220 - 240 V ac Plug Type = CEE7/16, Type G Weight = 13kg Depth = 360mm Height = 132mm
Request a Quote
Description
These amplifiers feature 6 universal balanced inputs together with optional music modules. Ideal for all PA applications where flexibility, reliability and excellent audio quality are required. 6 balanced XLR inputs with sensitivity controls. 3 band equaliser on each input. Switchable VOX priority override on channels 1 & 2 (overrides defeat all music modules and channels 3, 4, 5 & 6). 4 tone chime - local and remote. 19 Inch rack mount kit supplied. Switchable Phantom Power on each input. 5 Local speaker selectors (70V/100V output only) Rated Power Output = 340 W Microphone Inputs = 6 Phantom Power = Yes Rack Mountable = Yes Frequency Response = 60 Hz - 20 kHz Operating Voltage = 110 - 120 V ac, 220 - 240 V ac Plug Type = CEE7/16, Type G Weight = 13kg Depth = 360mm Height = 132mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 522171 - RS Components, Ltd.
Corby, Northants, United Kingdom
These amplifiers feature 6 universal balanced inputs together with optional music modules. Ideal for all PA applications where flexibility, reliability and excellent audio quality are required. 6 balanced XLR inputs with sensitivity controls. 3 band equaliser on each input. Switchable VOX priority override on channels 1 & 2 (overrides defeat all music modules and channels 3, 4, 5 & 6). 4 tone chime - local and remote. 19 Inch rack mount kit supplied. Switchable Phantom Power on each input. 5 Local speaker selectors (70V/100V output only) Rated Power Output = 340 W Microphone Inputs = 6 Phantom Power = Yes Rack Mountable = Yes Frequency Response = 60 Hz - 20 kHz Operating Voltage = 110 - 120 V ac, 220 - 240 V ac Plug Type = CEE7/16, Type G Weight = 13kg Depth = 360mm Height = 132mm

These amplifiers feature 6 universal balanced inputs together with optional music modules. Ideal for all PA applications where flexibility, reliability and excellent audio quality are required. 6 balanced XLR inputs with sensitivity controls. 3 band equaliser on each input. Switchable VOX priority override on channels 1 & 2 (overrides defeat all music modules and channels 3, 4, 5 & 6). 4 tone chime - local and remote. 19 Inch rack mount kit supplied. Switchable Phantom Power on each input. 5 Local speaker selectors (70V/100V output only)
Rated Power Output = 340 W
Microphone Inputs = 6
Phantom Power = Yes
Rack Mountable = Yes
Frequency Response = 60 Hz - 20 kHz
Operating Voltage = 110 - 120 V ac, 220 - 240 V ac
Plug Type = CEE7/16, Type G
Weight = 13kg
Depth = 360mm
Height = 132mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Audio Mixers and Consoles
Product Number 522171
Unlock Full Specs
to access all available technical data

Similar Products

 - 522850 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 522840 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 522147 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 4254447 - RS Components, Ltd.
RS Components, Ltd.
View Details