RS Components, Ltd. Plastic Rods 514619

Description
Cast nylon 6 plastic rod stock,500x125mm
Request a Quote
Description
Cast nylon 6 plastic rod stock,500x125mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 514619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
514619
Plastic Rods 514619
Cast nylon 6 plastic rod stock,500x125mm

Cast nylon 6 plastic rod stock,500x125mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 514619
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 2970147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 0.3937 inch (10 mm)
View Details
Plastic Rods - 4383703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 5.12 inch (130 mm)
View Details
Plastic Rods - 636331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polyamide-Imide
Width / O.D. 0.5000 inch (12.7 mm)
View Details
Plastic Sheets - 2820749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.4724 inch (12 mm)
View Details