RS Components, Ltd. Plastic Sheets 4386386

Description
RS PRO 4386386 Plastic Sheet
Request a Quote
Description
RS PRO 4386386 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 4386386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
4386386
Plastic Sheets 4386386
RS PRO 4386386 Plastic Sheet

RS PRO 4386386 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 4386386
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 682551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pp
Thickness 0.1181 inch (3 mm)
View Details
Rubber Sheets - 205531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0197 inch (0.5000 mm)
View Details
Plastic Sheets - 2820604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.6299 inch (16 mm)
View Details
Plastic Sheets - 129836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Peek
Thickness 0.4724 inch (12 mm)
View Details