RS Components, Ltd. Plastic Rods 4083778

Description
Black polyethylene rod,1m L 60mm dia
Request a Quote
Description
Black polyethylene rod,1m L 60mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 4083778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
4083778
Plastic Rods 4083778
Black polyethylene rod,1m L 60mm dia

Black polyethylene rod,1m L 60mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 4083778
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 771825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Glass reinforced plastic
Width / O.D. 1.18 inch (30 mm)
View Details
Plastic Rods - 2820272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Acetal or Polyoxymethylene (POM); Acetal
Width / O.D. 0.3937 inch (10 mm)
View Details
Rubber Sheets - 205492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.0394 inch (1 mm)
View Details
Rubber Sheets - 205452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.3150 inch (8 mm)
View Details