RS Components, Ltd. 501837

Description
Lever and screw cap styles for fuse sizes 5x20mm, 5x25mm and 6x32mm . Markers maybe fitted above both wire entries. LED type has 24V LED in parallel. Endplate width 1.5 mm Wire Size = 0.5 - 10 mm² Cable CSA = 0.5 - 10mm² Colour = Black Pitch = 12.2mm Fuse Size = 5 x 20mm Current Rating = 10A Voltage Rating = 400 V Termination Method = Screw Down Rail Type Compatibility = TS35 Series = SK
Request a Quote
Description
Lever and screw cap styles for fuse sizes 5x20mm, 5x25mm and 6x32mm . Markers maybe fitted above both wire entries. LED type has 24V LED in parallel. Endplate width 1.5 mm Wire Size = 0.5 - 10 mm² Cable CSA = 0.5 - 10mm² Colour = Black Pitch = 12.2mm Fuse Size = 5 x 20mm Current Rating = 10A Voltage Rating = 400 V Termination Method = Screw Down Rail Type Compatibility = TS35 Series = SK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 501837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lever and screw cap styles for fuse sizes 5x20mm, 5x25mm and 6x32mm . Markers maybe fitted above both wire entries. LED type has 24V LED in parallel. Endplate width 1.5 mm Wire Size = 0.5 - 10 mm² Cable CSA = 0.5 - 10mm² Colour = Black Pitch = 12.2mm Fuse Size = 5 x 20mm Current Rating = 10A Voltage Rating = 400 V Termination Method = Screw Down Rail Type Compatibility = TS35 Series = SK

Lever and screw cap styles for fuse sizes 5x20mm, 5x25mm and 6x32mm . Markers maybe fitted above both wire entries. LED type has 24V LED in parallel. Endplate width 1.5 mm
Wire Size = 0.5 - 10 mm²
Cable CSA = 0.5 - 10mm²
Colour = Black
Pitch = 12.2mm
Fuse Size = 5 x 20mm
Current Rating = 10A
Voltage Rating = 400 V
Termination Method = Screw Down
Rail Type Compatibility = TS35
Series = SK

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 501837
Unlock Full Specs
to access all available technical data

Similar Products

 - 467412 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 4132375 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6663284 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 467438 - RS Components, Ltd.
RS Components, Ltd.
View Details