RS Components, Ltd. 2108639

Description
Suited to both 20x5mm and 25x5mm fuse sizes. Terminal pitch 8mm, depth on rail 38mm Wire Size = 14 (with ferrule) AWG, 12 AWG Cable CSA = 4 (stranded) mm², 6 (solid) mm² Colour = Grey Pitch = 8mm Fuse Size = 5 x 20 mm, 5 x 25 mm Current Rating = 6.3A Voltage Rating = 500 V ac, 600 V dc Termination Method = Screw Clamp Rail Type Compatibility = TS15 Series = DR
Request a Quote
Description
Suited to both 20x5mm and 25x5mm fuse sizes. Terminal pitch 8mm, depth on rail 38mm Wire Size = 14 (with ferrule) AWG, 12 AWG Cable CSA = 4 (stranded) mm², 6 (solid) mm² Colour = Grey Pitch = 8mm Fuse Size = 5 x 20 mm, 5 x 25 mm Current Rating = 6.3A Voltage Rating = 500 V ac, 600 V dc Termination Method = Screw Clamp Rail Type Compatibility = TS15 Series = DR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2108639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Suited to both 20x5mm and 25x5mm fuse sizes. Terminal pitch 8mm, depth on rail 38mm Wire Size = 14 (with ferrule) AWG, 12 AWG Cable CSA = 4 (stranded) mm², 6 (solid) mm² Colour = Grey Pitch = 8mm Fuse Size = 5 x 20 mm, 5 x 25 mm Current Rating = 6.3A Voltage Rating = 500 V ac, 600 V dc Termination Method = Screw Clamp Rail Type Compatibility = TS15 Series = DR

Suited to both 20x5mm and 25x5mm fuse sizes. Terminal pitch 8mm, depth on rail 38mm
Wire Size = 14 (with ferrule) AWG, 12 AWG
Cable CSA = 4 (stranded) mm², 6 (solid) mm²
Colour = Grey
Pitch = 8mm
Fuse Size = 5 x 20 mm, 5 x 25 mm
Current Rating = 6.3A
Voltage Rating = 500 V ac, 600 V dc
Termination Method = Screw Clamp
Rail Type Compatibility = TS15
Series = DR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 2108639
Unlock Full Specs
to access all available technical data

Similar Products

 - 8275388 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 4261518 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 467400 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 501837 - RS Components, Ltd.
RS Components, Ltd.
View Details