RS Components, Ltd. 2466238

Description
Accept both 5ã—20mm and 5ã—25mm fuses. Available in the same combinations as the standard terminals IDC to IDC and IDC to screw. Rated at 630V/ 6.3A Wire Size = 12 AWG Cable CSA = 2.5mm² Colour = Grey Pitch = 8mm Fuse Size = 5 x 20 mm, 5 x 25 mm Current Rating = 6.3A Voltage Rating = 630 V Termination Method = Screw Clamp Rail Type Compatibility = TS35 Series = D
Request a Quote
Description
Accept both 5ã—20mm and 5ã—25mm fuses. Available in the same combinations as the standard terminals IDC to IDC and IDC to screw. Rated at 630V/ 6.3A Wire Size = 12 AWG Cable CSA = 2.5mm² Colour = Grey Pitch = 8mm Fuse Size = 5 x 20 mm, 5 x 25 mm Current Rating = 6.3A Voltage Rating = 630 V Termination Method = Screw Clamp Rail Type Compatibility = TS35 Series = D
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2466238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Accept both 5ã—20mm and 5ã—25mm fuses. Available in the same combinations as the standard terminals IDC to IDC and IDC to screw. Rated at 630V/ 6.3A Wire Size = 12 AWG Cable CSA = 2.5mm² Colour = Grey Pitch = 8mm Fuse Size = 5 x 20 mm, 5 x 25 mm Current Rating = 6.3A Voltage Rating = 630 V Termination Method = Screw Clamp Rail Type Compatibility = TS35 Series = D

Accept both 5×20mm and 5×25mm fuses. Available in the same combinations as the standard terminals IDC to IDC and IDC to screw.
Rated at 630V/ 6.3A
Wire Size = 12 AWG
Cable CSA = 2.5mm²
Colour = Grey
Pitch = 8mm
Fuse Size = 5 x 20 mm, 5 x 25 mm
Current Rating = 6.3A
Voltage Rating = 630 V
Termination Method = Screw Clamp
Rail Type Compatibility = TS35
Series = D

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 2466238
Unlock Full Specs
to access all available technical data

Similar Products

 - 467428 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 467393 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8725634 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8275394 - RS Components, Ltd.
RS Components, Ltd.
View Details