RS Components, Ltd. 9064595

Description
Lever and screw cap styles for fuse sizes 5x20mm, 5x25mm and 6x32mm . Markers maybe fitted above both wire entries. LED type has 24V LED in parallel. Endplate width 1.5 mm Number of Levels = 1 Number of Connectors = 1 Colour = Grey Current Rating = 8A Voltage Rating = 24 - 240 V ac/dc Termination Method = Screw Series = ENYA Maximum Operating Temperature = 55°C Minimum Operating Temperature = -25°C
Request a Quote
Description
Lever and screw cap styles for fuse sizes 5x20mm, 5x25mm and 6x32mm . Markers maybe fitted above both wire entries. LED type has 24V LED in parallel. Endplate width 1.5 mm Number of Levels = 1 Number of Connectors = 1 Colour = Grey Current Rating = 8A Voltage Rating = 24 - 240 V ac/dc Termination Method = Screw Series = ENYA Maximum Operating Temperature = 55°C Minimum Operating Temperature = -25°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9064595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lever and screw cap styles for fuse sizes 5x20mm, 5x25mm and 6x32mm . Markers maybe fitted above both wire entries. LED type has 24V LED in parallel. Endplate width 1.5 mm Number of Levels = 1 Number of Connectors = 1 Colour = Grey Current Rating = 8A Voltage Rating = 24 - 240 V ac/dc Termination Method = Screw Series = ENYA Maximum Operating Temperature = 55°C Minimum Operating Temperature = -25°C

Lever and screw cap styles for fuse sizes 5x20mm, 5x25mm and 6x32mm . Markers maybe fitted above both wire entries. LED type has 24V LED in parallel. Endplate width 1.5 mm
Number of Levels = 1
Number of Connectors = 1
Colour = Grey
Current Rating = 8A
Voltage Rating = 24 - 240 V ac/dc
Termination Method = Screw
Series = ENYA
Maximum Operating Temperature = 55°C
Minimum Operating Temperature = -25°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 9064595
Unlock Full Specs
to access all available technical data

Similar Products

 - 467399 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 467406 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 467438 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 5336483 - RS Components, Ltd.
RS Components, Ltd.
View Details