RS Components, Ltd. 474779

Description
Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless steel equivalents. Type = Male to Male Thread Size = M6 Material = Silicone Metalwork = Chrome Plated Iron Diameter = 30mm Overall Height = 58mm Maximum Operating Temperature = +200°C Minimum Operating Temperature = -40°C
Request a Quote
Description
Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless steel equivalents. Type = Male to Male Thread Size = M6 Material = Silicone Metalwork = Chrome Plated Iron Diameter = 30mm Overall Height = 58mm Maximum Operating Temperature = +200°C Minimum Operating Temperature = -40°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 474779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless steel equivalents. Type = Male to Male Thread Size = M6 Material = Silicone Metalwork = Chrome Plated Iron Diameter = 30mm Overall Height = 58mm Maximum Operating Temperature = +200°C Minimum Operating Temperature = -40°C

Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless steel equivalents.
Type = Male to Male
Thread Size = M6
Material = Silicone
Metalwork = Chrome Plated Iron
Diameter = 30mm
Overall Height = 58mm
Maximum Operating Temperature = +200°C
Minimum Operating Temperature = -40°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 474779
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.18 inch (30 mm)
View Details
 - 2371714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.4 inch (61 mm)
View Details
 - 7773156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.59 inch (40.5 mm)
View Details
 - 1264293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 1.26 inch (32 mm)
View Details