RS Components, Ltd. 1263970

Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 63.2kg Shearing Load = 17kg Thread Size = M10 Material = Natural Rubber Metalwork = Mild Steel Diameter = 40mm Shore Hardness = 45Shore A Overall Height = 20mm Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 63.2kg Shearing Load = 17kg Thread Size = M10 Material = Natural Rubber Metalwork = Mild Steel Diameter = 40mm Shore Hardness = 45Shore A Overall Height = 20mm Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1263970 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 63.2kg Shearing Load = 17kg Thread Size = M10 Material = Natural Rubber Metalwork = Mild Steel Diameter = 40mm Shore Hardness = 45Shore A Overall Height = 20mm Maximum Operating Temperature = +70°C

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Male
Compression Load = 63.2kg
Shearing Load = 17kg
Thread Size = M10
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 40mm
Shore Hardness = 45Shore A
Overall Height = 20mm
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1263970
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1263975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.38 inch (35 mm)
View Details
 - 474739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 1.89 inch (48 mm)
View Details
 - 2983165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.69 inch (43 mm)
View Details
 - 1263936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M3
Length 0.3150 inch (8 mm)
View Details