RS Components, Ltd. 2983171

Description
Type DD Bobbin Mounts can be used on a wide range of applications, and are able to be used in. compression or shear. They are made from Natural Rubber in a variety of hardnesses depending on the application, and have zinc plated steel end sections with either welded or cold formed threads. A Female thread is available on this range at either end and are captive to avoid any compromise to the integrity or functionality of the Rubber section. Type = Female to Female Compression Load = 14.1kg Compression Deflection = 3mm Thread Size = M4 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 16mm Overall Height = 15mm
Request a Quote
Description
Type DD Bobbin Mounts can be used on a wide range of applications, and are able to be used in. compression or shear. They are made from Natural Rubber in a variety of hardnesses depending on the application, and have zinc plated steel end sections with either welded or cold formed threads. A Female thread is available on this range at either end and are captive to avoid any compromise to the integrity or functionality of the Rubber section. Type = Female to Female Compression Load = 14.1kg Compression Deflection = 3mm Thread Size = M4 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 16mm Overall Height = 15mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2983171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type DD Bobbin Mounts can be used on a wide range of applications, and are able to be used in. compression or shear. They are made from Natural Rubber in a variety of hardnesses depending on the application, and have zinc plated steel end sections with either welded or cold formed threads. A Female thread is available on this range at either end and are captive to avoid any compromise to the integrity or functionality of the Rubber section. Type = Female to Female Compression Load = 14.1kg Compression Deflection = 3mm Thread Size = M4 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 16mm Overall Height = 15mm

Type DD Bobbin Mounts can be used on a wide range of applications, and are able to be used in. compression or shear. They are made from Natural Rubber in a variety of hardnesses depending on the application, and have zinc plated steel end sections with either welded or cold formed threads. A Female thread is available on this range at either end and are captive to avoid any compromise to the integrity or functionality of the Rubber section.
Type = Female to Female
Compression Load = 14.1kg
Compression Deflection = 3mm
Thread Size = M4
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 16mm
Overall Height = 15mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 2983171
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 2371815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 2.76 inch (70 mm)
View Details
 - 1264958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.3937 inch (10 mm)
View Details
 - 7203307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 3.27 inch (83 mm)
View Details
 - 1263948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.5906 inch (15 mm)
View Details