RS Components, Ltd. 4594420

Description
Function - 211. Plugs in between a relay and its socket, enabling the relay to be operated as a time relay. Fine time setting achieved by a thumb wheel potentiometer with the relay fitted Supply Voltage = 20 - 65 V ac/dc Time Range = 0.2 - 30 min, 0.2 - 30 s Mode of Operation = Switch OFF Delay Mounting Type = Plug In Number of Timer Functions = Single Time Increment = Minutes, Seconds Power Supply = External Terminal Type = 11-Pin Connector Minimum Voltage = 20 V ac/dc Maximum Voltage = 65 V ac/dc
Request a Quote
Description
Function - 211. Plugs in between a relay and its socket, enabling the relay to be operated as a time relay. Fine time setting achieved by a thumb wheel potentiometer with the relay fitted Supply Voltage = 20 - 65 V ac/dc Time Range = 0.2 - 30 min, 0.2 - 30 s Mode of Operation = Switch OFF Delay Mounting Type = Plug In Number of Timer Functions = Single Time Increment = Minutes, Seconds Power Supply = External Terminal Type = 11-Pin Connector Minimum Voltage = 20 V ac/dc Maximum Voltage = 65 V ac/dc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4594420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function - 211. Plugs in between a relay and its socket, enabling the relay to be operated as a time relay. Fine time setting achieved by a thumb wheel potentiometer with the relay fitted Supply Voltage = 20 - 65 V ac/dc Time Range = 0.2 - 30 min, 0.2 - 30 s Mode of Operation = Switch OFF Delay Mounting Type = Plug In Number of Timer Functions = Single Time Increment = Minutes, Seconds Power Supply = External Terminal Type = 11-Pin Connector Minimum Voltage = 20 V ac/dc Maximum Voltage = 65 V ac/dc

Function - 211. Plugs in between a relay and its socket, enabling the relay to be operated as a time relay. Fine time setting achieved by a thumb wheel potentiometer with the relay fitted
Supply Voltage = 20 - 65 V ac/dc
Time Range = 0.2 - 30 min, 0.2 - 30 s
Mode of Operation = Switch OFF Delay
Mounting Type = Plug In
Number of Timer Functions = Single
Time Increment = Minutes, Seconds
Power Supply = External
Terminal Type = 11-Pin Connector
Minimum Voltage = 20 V ac/dc
Maximum Voltage = 65 V ac/dc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 4594420
Time Ranges Minutes, Seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 7983514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Multi-function
Minimum 0.0500 seconds
View Details
 - 8184588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay; Recycle
Function Type Multi-function
View Details
 - 6667937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay
Function Type Multi-function
View Details
 - 349888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details