RS Components, Ltd. 4441281

Description
Ungrounded Junctions: Suitable for corrosive media although the thermal response is slower. In some applications where more than one thermocouple connects to the associated instrumentation, insulation may be essential to avoid spurious signals occurring in the measuring circuits. The measuring junction is insulated from the outer sheath. Bendable probes with a Stainless Steel 310 or Inconel 600 sheath. Inconel has excellent oxidation resistant properties,Supplied fitted with a miniature plug,Temperature range: Probe 0 to +1100°C. Pot seal 0 to +180°C,100mm of 7//0.2mm PTFE insulated cable Thermocouple Type = K Probe Length = 250mm Probe Diameter = 0.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1100°C Cable Length = 100mm Termination Type = Miniature Plug Standards Met = IEC
Request a Quote
Description
Ungrounded Junctions: Suitable for corrosive media although the thermal response is slower. In some applications where more than one thermocouple connects to the associated instrumentation, insulation may be essential to avoid spurious signals occurring in the measuring circuits. The measuring junction is insulated from the outer sheath. Bendable probes with a Stainless Steel 310 or Inconel 600 sheath. Inconel has excellent oxidation resistant properties,Supplied fitted with a miniature plug,Temperature range: Probe 0 to +1100°C. Pot seal 0 to +180°C,100mm of 7//0.2mm PTFE insulated cable Thermocouple Type = K Probe Length = 250mm Probe Diameter = 0.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1100°C Cable Length = 100mm Termination Type = Miniature Plug Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4441281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ungrounded Junctions: Suitable for corrosive media although the thermal response is slower. In some applications where more than one thermocouple connects to the associated instrumentation, insulation may be essential to avoid spurious signals occurring in the measuring circuits. The measuring junction is insulated from the outer sheath. Bendable probes with a Stainless Steel 310 or Inconel 600 sheath. Inconel has excellent oxidation resistant properties,Supplied fitted with a miniature plug,Temperature range: Probe 0 to +1100°C. Pot seal 0 to +180°C,100mm of 7//0.2mm PTFE insulated cable Thermocouple Type = K Probe Length = 250mm Probe Diameter = 0.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1100°C Cable Length = 100mm Termination Type = Miniature Plug Standards Met = IEC

Ungrounded Junctions: Suitable for corrosive media although the thermal response is slower. In some applications where more than one thermocouple connects to the associated instrumentation, insulation may be essential to avoid spurious signals occurring in the measuring circuits. The measuring junction is insulated from the outer sheath.
Bendable probes with a Stainless Steel 310 or Inconel 600 sheath. Inconel has excellent oxidation resistant properties,Supplied fitted with a miniature plug,Temperature range: Probe 0 to +1100°C. Pot seal 0 to +180°C,100mm of 7//0.2mm PTFE insulated cable
Thermocouple Type = K
Probe Length = 250mm
Probe Diameter = 0.5mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +1100°C
Cable Length = 100mm
Termination Type = Miniature Plug
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 4441281
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 8240613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 8240694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 79 inch (2000 mm)
View Details
 - 7877740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 8140137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details