RS Components, Ltd. 2194517

Description
Inconel 600 sheath version. MgO insulation. 0.15 to 2m probes. Inconel has excellent oxidation resistant properties. 100 mm of 7//0.2 PTFE cable . M8 x 1.0 thread. Gland available 1//8 BSP. 100mm long flying lead and a 8mm ISO threaded pot at the back end Thermocouple Type = K Probe Length = 1m Probe Diameter = 6mm Probe Material = Inconel 600 Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1100°C Cable Length = 100mm Standards Met = IEC
Request a Quote
Description
Inconel 600 sheath version. MgO insulation. 0.15 to 2m probes. Inconel has excellent oxidation resistant properties. 100 mm of 7//0.2 PTFE cable . M8 x 1.0 thread. Gland available 1//8 BSP. 100mm long flying lead and a 8mm ISO threaded pot at the back end Thermocouple Type = K Probe Length = 1m Probe Diameter = 6mm Probe Material = Inconel 600 Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1100°C Cable Length = 100mm Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2194517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inconel 600 sheath version. MgO insulation. 0.15 to 2m probes. Inconel has excellent oxidation resistant properties. 100 mm of 7//0.2 PTFE cable . M8 x 1.0 thread. Gland available 1//8 BSP. 100mm long flying lead and a 8mm ISO threaded pot at the back end Thermocouple Type = K Probe Length = 1m Probe Diameter = 6mm Probe Material = Inconel 600 Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1100°C Cable Length = 100mm Standards Met = IEC

Inconel 600 sheath version. MgO insulation. 0.15 to 2m probes. Inconel has excellent oxidation resistant properties. 100 mm of 7//0.2 PTFE cable . M8 x 1.0 thread. Gland available 1//8 BSP. 100mm long flying lead and a 8mm ISO threaded pot at the back end
Thermocouple Type = K
Probe Length = 1m
Probe Diameter = 6mm
Probe Material = Inconel 600
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +1100°C
Cable Length = 100mm
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 2194517
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 7887135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 6118286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type N
Length 20 inch (500 mm)
View Details
 - 8471157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 8240650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details