RS Components, Ltd. 4438061

Description
The Lifeline 4 rope pull switch, also known as a cable pull switch or grab wire switch, can be installed along or around awkward machinery such as conveyors and provides constant emergency stop access. The positive mode mechanism helps ensure that the contacts are immediately latched open on actuation and can only be reset by the intentional action of turning the blue reset knob. The design of this safety switch also protects against nuisance tripping and the effects of thermal expansion. A mushroom head emergency stop button is included on the Lifeline 4 to provide E-Stop access even at the extreme ends of the span. The cable status indicator makes this rope pull switch easy to set up and maintain for spans up to 125m. Switches up to 125m span. Universal mounting and operation. Lid mounted emergency stop button, designed to conform to ISO 850. Switch lockout on cable pulled and cable slack. Cable status indicator on switch lid. Sealed to IP66. Tension force 188 N lock-out, 103 N running. Operating Force < 125 N (300 mm Deflection). Operating temperature -25°C to +80°C. Safety contact gap >2 x 2mm. Rated at 500V ac/1A, 250V ac/2A, 100V ac 5A. Heavy duty weatherproof die-cast aluminium alloy (LM24) yellow case. Stainless steel eye nut, glass filled nylon indicator. CE marked in compliance to relevant European Directives Range = Lifeline 4 Series = 440E Reset Button = Yes Pole Configuration = 4P Normal State Configuration = 2NC/2NO Mounting Orientation = Straight Maximum Rope Span = 125m Maximum Current = 2 A dc, 4 A ac Maximum AC Voltage = 600V Maximum DC Voltage = 24V
Request a Quote
Description
The Lifeline 4 rope pull switch, also known as a cable pull switch or grab wire switch, can be installed along or around awkward machinery such as conveyors and provides constant emergency stop access. The positive mode mechanism helps ensure that the contacts are immediately latched open on actuation and can only be reset by the intentional action of turning the blue reset knob. The design of this safety switch also protects against nuisance tripping and the effects of thermal expansion. A mushroom head emergency stop button is included on the Lifeline 4 to provide E-Stop access even at the extreme ends of the span. The cable status indicator makes this rope pull switch easy to set up and maintain for spans up to 125m. Switches up to 125m span. Universal mounting and operation. Lid mounted emergency stop button, designed to conform to ISO 850. Switch lockout on cable pulled and cable slack. Cable status indicator on switch lid. Sealed to IP66. Tension force 188 N lock-out, 103 N running. Operating Force < 125 N (300 mm Deflection). Operating temperature -25°C to +80°C. Safety contact gap >2 x 2mm. Rated at 500V ac/1A, 250V ac/2A, 100V ac 5A. Heavy duty weatherproof die-cast aluminium alloy (LM24) yellow case. Stainless steel eye nut, glass filled nylon indicator. CE marked in compliance to relevant European Directives Range = Lifeline 4 Series = 440E Reset Button = Yes Pole Configuration = 4P Normal State Configuration = 2NC/2NO Mounting Orientation = Straight Maximum Rope Span = 125m Maximum Current = 2 A dc, 4 A ac Maximum AC Voltage = 600V Maximum DC Voltage = 24V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4438061 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Lifeline 4 rope pull switch, also known as a cable pull switch or grab wire switch, can be installed along or around awkward machinery such as conveyors and provides constant emergency stop access. The positive mode mechanism helps ensure that the contacts are immediately latched open on actuation and can only be reset by the intentional action of turning the blue reset knob. The design of this safety switch also protects against nuisance tripping and the effects of thermal expansion. A mushroom head emergency stop button is included on the Lifeline 4 to provide E-Stop access even at the extreme ends of the span. The cable status indicator makes this rope pull switch easy to set up and maintain for spans up to 125m. Switches up to 125m span. Universal mounting and operation. Lid mounted emergency stop button, designed to conform to ISO 850. Switch lockout on cable pulled and cable slack. Cable status indicator on switch lid. Sealed to IP66. Tension force 188 N lock-out, 103 N running. Operating Force < 125 N (300 mm Deflection). Operating temperature -25°C to +80°C. Safety contact gap >2 x 2mm. Rated at 500V ac/1A, 250V ac/2A, 100V ac 5A. Heavy duty weatherproof die-cast aluminium alloy (LM24) yellow case. Stainless steel eye nut, glass filled nylon indicator. CE marked in compliance to relevant European Directives Range = Lifeline 4 Series = 440E Reset Button = Yes Pole Configuration = 4P Normal State Configuration = 2NC/2NO Mounting Orientation = Straight Maximum Rope Span = 125m Maximum Current = 2 A dc, 4 A ac Maximum AC Voltage = 600V Maximum DC Voltage = 24V

The Lifeline 4 rope pull switch, also known as a cable pull switch or grab wire switch, can be installed along or around awkward machinery such as conveyors and provides constant emergency stop access. The positive mode mechanism helps ensure that the contacts are immediately latched open on actuation and can only be reset by the intentional action of turning the blue reset knob. The design of this safety switch also protects against nuisance tripping and the effects of thermal expansion. A mushroom head emergency stop button is included on the Lifeline 4 to provide E-Stop access even at the extreme ends of the span. The cable status indicator makes this rope pull switch easy to set up and maintain for spans up to 125m.
Switches up to 125m span. Universal mounting and operation. Lid mounted emergency stop button, designed to conform to ISO 850. Switch lockout on cable pulled and cable slack. Cable status indicator on switch lid. Sealed to IP66. Tension force 188 N lock-out, 103 N running. Operating Force < 125 N (300 mm Deflection). Operating temperature -25°C to +80°C. Safety contact gap >2 x 2mm. Rated at 500V ac/1A, 250V ac/2A, 100V ac 5A. Heavy duty weatherproof die-cast aluminium alloy (LM24) yellow case. Stainless steel eye nut, glass filled nylon indicator. CE marked in compliance to relevant European Directives
Range = Lifeline 4
Series = 440E
Reset Button = Yes
Pole Configuration = 4P
Normal State Configuration = 2NC/2NO
Mounting Orientation = Straight
Maximum Rope Span = 125m
Maximum Current = 2 A dc, 4 A ac
Maximum AC Voltage = 600V
Maximum DC Voltage = 24V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pendant Stations
Product Number 4438061
Pendant Type Control Pendant; Grab Wire Switches
Unlock Full Specs
to access all available technical data

Similar Products

 - 8264088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
 - 1363163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
Buttons / Keys 3
View Details
 - 2451501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
 - 4271155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details