RS Components, Ltd. 1237516

Description
The Guardian Line GLM-SS from IDEM is a compact and robust mini safety rope pull switch. It is designed to protect a 30 m conveyor using just a single switch or up to 50 m using two switches. It is available in a choice of 3 or 4 pole contacts to ensure flexibility with all modern control applications. The GLM-SS has rugged internal sealing bellows and a stainless steel housing which enable it to undergo high-pressure hosing at high temperature. With a dual channel safety monitoring relay, it can be used as an E-stop and monitored to Category 4 to EN 954-1 or PLe ISO 13849-1. Range = Guardian Line Series = GLM-SS Reset Button = Yes Pole Configuration = 4P Normal State Configuration = 3NC, NO Indicator Type = Rope Tension Maximum Rope Span = 50m Maximum Current = 3 A Maximum AC Voltage = 240V Housing Material = 316 Stainless Steel
Request a Quote
Description
The Guardian Line GLM-SS from IDEM is a compact and robust mini safety rope pull switch. It is designed to protect a 30 m conveyor using just a single switch or up to 50 m using two switches. It is available in a choice of 3 or 4 pole contacts to ensure flexibility with all modern control applications. The GLM-SS has rugged internal sealing bellows and a stainless steel housing which enable it to undergo high-pressure hosing at high temperature. With a dual channel safety monitoring relay, it can be used as an E-stop and monitored to Category 4 to EN 954-1 or PLe ISO 13849-1. Range = Guardian Line Series = GLM-SS Reset Button = Yes Pole Configuration = 4P Normal State Configuration = 3NC, NO Indicator Type = Rope Tension Maximum Rope Span = 50m Maximum Current = 3 A Maximum AC Voltage = 240V Housing Material = 316 Stainless Steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1237516 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Guardian Line GLM-SS from IDEM is a compact and robust mini safety rope pull switch. It is designed to protect a 30 m conveyor using just a single switch or up to 50 m using two switches. It is available in a choice of 3 or 4 pole contacts to ensure flexibility with all modern control applications. The GLM-SS has rugged internal sealing bellows and a stainless steel housing which enable it to undergo high-pressure hosing at high temperature. With a dual channel safety monitoring relay, it can be used as an E-stop and monitored to Category 4 to EN 954-1 or PLe ISO 13849-1. Range = Guardian Line Series = GLM-SS Reset Button = Yes Pole Configuration = 4P Normal State Configuration = 3NC, NO Indicator Type = Rope Tension Maximum Rope Span = 50m Maximum Current = 3 A Maximum AC Voltage = 240V Housing Material = 316 Stainless Steel

The Guardian Line GLM-SS from IDEM is a compact and robust mini safety rope pull switch. It is designed to protect a 30 m conveyor using just a single switch or up to 50 m using two switches. It is available in a choice of 3 or 4 pole contacts to ensure flexibility with all modern control applications. The GLM-SS has rugged internal sealing bellows and a stainless steel housing which enable it to undergo high-pressure hosing at high temperature. With a dual channel safety monitoring relay, it can be used as an E-stop and monitored to Category 4 to EN 954-1 or PLe ISO 13849-1.
Range = Guardian Line
Series = GLM-SS
Reset Button = Yes
Pole Configuration = 4P
Normal State Configuration = 3NC, NO
Indicator Type = Rope Tension
Maximum Rope Span = 50m
Maximum Current = 3 A
Maximum AC Voltage = 240V
Housing Material = 316 Stainless Steel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pendant Stations
Product Number 1237516
Pendant Type Control Pendant; Grab Wire Switches
Unlock Full Specs
to access all available technical data

Similar Products

 - 8264104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
 - 7923115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
 - 1237519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
 - 1237514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details