RS Components, Ltd. 8264126

Description
The Guardian Line GLS-Ex and GLS-SS-Ex from IDEM are safety rope pull switches with ATEX EExd IIC T6 certified explosion proof contact blocks that conform to European harmonized standard EN60079-0 and EN60079-1 and can be used in European Zone 1, 2, 21, 22 environments (gas and dust). They are designed to be mounted on machines and sections of conveyors which cannot be protected by guards and unlike emergency stop pushbuttons can be activated from any point along the length of rope pull to provide robust emergency stop protection. In combination with a dual channel safety monitoring relay these safety rope switches can be used as emergency stop devices and monitored for up to Category 4 to EN 954-1 or PLe ISO 13849-1. The Guardian Line conforms to ISO 13850 and IEC 60947-5-5 and has a positive mechanical linkage between the switch contacts and the wire rope, as well as wire breakage monitoring. Once the rope is pulled, anywhere along its length, the safety contacts are positively opened and the auxiliary contacts are closed. The switches are mechanically latched and can only be returned to the operational condition by pressing the blue reset button, as required by ISO 13950. Designed for use in oil, petro-chemical, pharmaceutical, food processing and packaging applications where the potential for explosive atmospheres are present. Range = Guardian Line Series = GLS-SS-Ex Reset Button = Yes Pole Configuration = 4P Normal State Configuration = 2NO/2NC Mounting Orientation = Straight Maximum Rope Span = 100m Maximum Current = 2.5 A Maximum AC Voltage = 250V Maximum DC Voltage = 250V
Request a Quote
Description
The Guardian Line GLS-Ex and GLS-SS-Ex from IDEM are safety rope pull switches with ATEX EExd IIC T6 certified explosion proof contact blocks that conform to European harmonized standard EN60079-0 and EN60079-1 and can be used in European Zone 1, 2, 21, 22 environments (gas and dust). They are designed to be mounted on machines and sections of conveyors which cannot be protected by guards and unlike emergency stop pushbuttons can be activated from any point along the length of rope pull to provide robust emergency stop protection. In combination with a dual channel safety monitoring relay these safety rope switches can be used as emergency stop devices and monitored for up to Category 4 to EN 954-1 or PLe ISO 13849-1. The Guardian Line conforms to ISO 13850 and IEC 60947-5-5 and has a positive mechanical linkage between the switch contacts and the wire rope, as well as wire breakage monitoring. Once the rope is pulled, anywhere along its length, the safety contacts are positively opened and the auxiliary contacts are closed. The switches are mechanically latched and can only be returned to the operational condition by pressing the blue reset button, as required by ISO 13950. Designed for use in oil, petro-chemical, pharmaceutical, food processing and packaging applications where the potential for explosive atmospheres are present. Range = Guardian Line Series = GLS-SS-Ex Reset Button = Yes Pole Configuration = 4P Normal State Configuration = 2NO/2NC Mounting Orientation = Straight Maximum Rope Span = 100m Maximum Current = 2.5 A Maximum AC Voltage = 250V Maximum DC Voltage = 250V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8264126 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Guardian Line GLS-Ex and GLS-SS-Ex from IDEM are safety rope pull switches with ATEX EExd IIC T6 certified explosion proof contact blocks that conform to European harmonized standard EN60079-0 and EN60079-1 and can be used in European Zone 1, 2, 21, 22 environments (gas and dust). They are designed to be mounted on machines and sections of conveyors which cannot be protected by guards and unlike emergency stop pushbuttons can be activated from any point along the length of rope pull to provide robust emergency stop protection. In combination with a dual channel safety monitoring relay these safety rope switches can be used as emergency stop devices and monitored for up to Category 4 to EN 954-1 or PLe ISO 13849-1. The Guardian Line conforms to ISO 13850 and IEC 60947-5-5 and has a positive mechanical linkage between the switch contacts and the wire rope, as well as wire breakage monitoring. Once the rope is pulled, anywhere along its length, the safety contacts are positively opened and the auxiliary contacts are closed. The switches are mechanically latched and can only be returned to the operational condition by pressing the blue reset button, as required by ISO 13950. Designed for use in oil, petro-chemical, pharmaceutical, food processing and packaging applications where the potential for explosive atmospheres are present. Range = Guardian Line Series = GLS-SS-Ex Reset Button = Yes Pole Configuration = 4P Normal State Configuration = 2NO/2NC Mounting Orientation = Straight Maximum Rope Span = 100m Maximum Current = 2.5 A Maximum AC Voltage = 250V Maximum DC Voltage = 250V

The Guardian Line GLS-Ex and GLS-SS-Ex from IDEM are safety rope pull switches with ATEX EExd IIC T6 certified explosion proof contact blocks that conform to European harmonized standard EN60079-0 and EN60079-1 and can be used in European Zone 1, 2, 21, 22 environments (gas and dust). They are designed to be mounted on machines and sections of conveyors which cannot be protected by guards and unlike emergency stop pushbuttons can be activated from any point along the length of rope pull to provide robust emergency stop protection. In combination with a dual channel safety monitoring relay these safety rope switches can be used as emergency stop devices and monitored for up to Category 4 to EN 954-1 or PLe ISO 13849-1. The Guardian Line conforms to ISO 13850 and IEC 60947-5-5 and has a positive mechanical linkage between the switch contacts and the wire rope, as well as wire breakage monitoring. Once the rope is pulled, anywhere along its length, the safety contacts are positively opened and the auxiliary contacts are closed. The switches are mechanically latched and can only be returned to the operational condition by pressing the blue reset button, as required by ISO 13950. Designed for use in oil, petro-chemical, pharmaceutical, food processing and packaging applications where the potential for explosive atmospheres are present.
Range = Guardian Line
Series = GLS-SS-Ex
Reset Button = Yes
Pole Configuration = 4P
Normal State Configuration = 2NO/2NC
Mounting Orientation = Straight
Maximum Rope Span = 100m
Maximum Current = 2.5 A
Maximum AC Voltage = 250V
Maximum DC Voltage = 250V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pendant Stations
Product Number 8264126
Pendant Type Control Pendant; Grab Wire Switches
Unlock Full Specs
to access all available technical data

Similar Products

 - 1363168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
Buttons / Keys 3
View Details
 - 8264110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
 - 564765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
 - 1363170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
Buttons / Keys 3
View Details