RS Components, Ltd. 8471075

Description
Fast response type K thermocouple with grounded hot junction, 310 stainless steel or Inconel® Alloy 600 sheath, threaded pot seal & tails. 0.5mm diameter. Hot junction of thermocouple insulated or grounded to outer sheath for very fast response. Choice of 310 stainless steel or Inconel® Alloy 600 sheath. Highly flexible, sheath can be bent/formed to suit many applications and processes. Probe temperature range: - 40º C to +750º C. 100mm tails, PFA PTFE-® twin twisted 7/0.2mm Thermocouple Type = K Probe Length = 500mm Probe Diameter = 0.5mm Probe Material = Inconel 600, Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +750°C Cable Length = 100mm Termination Type = Twin Twisted Tail Standards Met = ANSI
Request a Quote
Description
Fast response type K thermocouple with grounded hot junction, 310 stainless steel or Inconel® Alloy 600 sheath, threaded pot seal & tails. 0.5mm diameter. Hot junction of thermocouple insulated or grounded to outer sheath for very fast response. Choice of 310 stainless steel or Inconel® Alloy 600 sheath. Highly flexible, sheath can be bent/formed to suit many applications and processes. Probe temperature range: - 40º C to +750º C. 100mm tails, PFA PTFE-® twin twisted 7/0.2mm Thermocouple Type = K Probe Length = 500mm Probe Diameter = 0.5mm Probe Material = Inconel 600, Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +750°C Cable Length = 100mm Termination Type = Twin Twisted Tail Standards Met = ANSI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8471075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fast response type K thermocouple with grounded hot junction, 310 stainless steel or Inconel® Alloy 600 sheath, threaded pot seal & tails. 0.5mm diameter. Hot junction of thermocouple insulated or grounded to outer sheath for very fast response. Choice of 310 stainless steel or Inconel® Alloy 600 sheath. Highly flexible, sheath can be bent/formed to suit many applications and processes. Probe temperature range: - 40º C to +750º C. 100mm tails, PFA PTFE-® twin twisted 7/0.2mm Thermocouple Type = K Probe Length = 500mm Probe Diameter = 0.5mm Probe Material = Inconel 600, Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +750°C Cable Length = 100mm Termination Type = Twin Twisted Tail Standards Met = ANSI

Fast response type K thermocouple with grounded hot junction, 310 stainless steel or Inconel® Alloy 600 sheath, threaded pot seal & tails.
0.5mm diameter. Hot junction of thermocouple insulated or grounded to outer sheath for very fast response. Choice of 310 stainless steel or Inconel® Alloy 600 sheath. Highly flexible, sheath can be bent/formed to suit many applications and processes. Probe temperature range: - 40º C to +750º C. 100mm tails, PFA PTFE-® twin twisted 7/0.2mm
Thermocouple Type = K
Probe Length = 500mm
Probe Diameter = 0.5mm
Probe Material = Inconel 600, Stainless Steel
Minimum Temperature Sensed = -40°C
Maximum Temperature Sensed = +750°C
Cable Length = 100mm
Termination Type = Twin Twisted Tail
Standards Met = ANSI

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 8471075
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 2194545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 79 inch (2000 mm)
View Details
 - 6212265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details
 - 3242471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 12 inch (300 mm)
View Details
 - 6212350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details