RS Components, Ltd. 1314747

Description
Type J or K thermocouple. Stainless steel 316 probe with a silver soldered tip. 4.5 mm diameter x 150 mm. Option of bare tails or standard plug termination with cable clamps. Response time 1.25 s (max). 2 m 7/0.2 mm glass fibre insulated cable with stainless steel braided. Grounded measuring junction. Temperature range: -60 to +350 °C Thermocouple Type = J Probe Length = 150mm Probe Diameter = 4.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = -60°C Maximum Temperature Sensed = +350°C Cable Length = 2m Termination Type = Standard Connector Standards Met = IEC
Request a Quote
Description
Type J or K thermocouple. Stainless steel 316 probe with a silver soldered tip. 4.5 mm diameter x 150 mm. Option of bare tails or standard plug termination with cable clamps. Response time 1.25 s (max). 2 m 7/0.2 mm glass fibre insulated cable with stainless steel braided. Grounded measuring junction. Temperature range: -60 to +350 °C Thermocouple Type = J Probe Length = 150mm Probe Diameter = 4.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = -60°C Maximum Temperature Sensed = +350°C Cable Length = 2m Termination Type = Standard Connector Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1314747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type J or K thermocouple. Stainless steel 316 probe with a silver soldered tip. 4.5 mm diameter x 150 mm. Option of bare tails or standard plug termination with cable clamps. Response time 1.25 s (max). 2 m 7/0.2 mm glass fibre insulated cable with stainless steel braided. Grounded measuring junction. Temperature range: -60 to +350 °C Thermocouple Type = J Probe Length = 150mm Probe Diameter = 4.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = -60°C Maximum Temperature Sensed = +350°C Cable Length = 2m Termination Type = Standard Connector Standards Met = IEC

Type J or K thermocouple. Stainless steel 316 probe with a silver soldered tip. 4.5 mm diameter x 150 mm. Option of bare tails or standard plug termination with cable clamps. Response time 1.25 s (max). 2 m 7/0.2 mm glass fibre insulated cable with stainless steel braided. Grounded measuring junction. Temperature range: -60 to +350 °C
Thermocouple Type = J
Probe Length = 150mm
Probe Diameter = 4.5mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = -60°C
Maximum Temperature Sensed = +350°C
Cable Length = 2m
Termination Type = Standard Connector
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 1314747
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 259334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 7 inch (170 mm)
View Details
 - 1365888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 3241967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details
 - 3630317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details