RS Components, Ltd. 442583

Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 72.4kg Compression Deflection = 4mm Shearing Load = 12.3kg Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 25mm Overall Height = 60mm
Request a Quote
Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 72.4kg Compression Deflection = 4mm Shearing Load = 12.3kg Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 25mm Overall Height = 60mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 442583 - RS Components, Ltd.
Corby, Northants, United Kingdom
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 72.4kg Compression Deflection = 4mm Shearing Load = 12.3kg Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 25mm Overall Height = 60mm

VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application.
Male Thread On Each End
Type = Male to Male
Compression Load = 72.4kg
Compression Deflection = 4mm
Shearing Load = 12.3kg
Thread Size = M8
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 25mm
Overall Height = 60mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 442583
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1263943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 0.3937 inch (10 mm)
View Details
 - 1264296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.5906 inch (15 mm)
View Details
 - 8112423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 2.95 inch (75 mm)
View Details
 - 1264332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M12
Length 1.57 inch (40 mm)
View Details