RS Components, Ltd. 1264334

Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Thread Size = M8 Material = Natural Rubber Diameter = 30mm Shore Hardness = 60Shore A Overall Height = 40mm Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C Series = AV Type B
Request a Quote
Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Thread Size = M8 Material = Natural Rubber Diameter = 30mm Shore Hardness = 60Shore A Overall Height = 40mm Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C Series = AV Type B
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264334 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Thread Size = M8 Material = Natural Rubber Diameter = 30mm Shore Hardness = 60Shore A Overall Height = 40mm Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C Series = AV Type B

RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Female
Thread Size = M8
Material = Natural Rubber
Diameter = 30mm
Shore Hardness = 60Shore A
Overall Height = 40mm
Maximum Operating Temperature = +70°C
Minimum Operating Temperature = -25°C
Series = AV Type B

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264334
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 7773156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.59 inch (40.5 mm)
View Details
 - 1263959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.18 inch (30 mm)
View Details
 - 2371938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 0.9843 inch (25 mm)
View Details
 - 1265968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.38 inch (35 mm)
View Details