RS Components, Ltd. 1264899

Description
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Compression Load = 49.7kg Shearing Load = 15.84kg Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 25mm Overall Height = 15mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Compression Load = 49.7kg Shearing Load = 15.84kg Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 25mm Overall Height = 15mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264899 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Compression Load = 49.7kg Shearing Load = 15.84kg Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 25mm Overall Height = 15mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C

RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Female to Female
Compression Load = 49.7kg
Shearing Load = 15.84kg
Thread Size = M6
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 25mm
Overall Height = 15mm
Shore Hardness = 60Shore A
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264899
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 2372048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 2.36 inch (60 mm)
View Details
 - 1264306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.18 inch (30 mm)
View Details
 - 1264325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.57 inch (40 mm)
View Details
 - 1264984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.18 inch (30 mm)
View Details