RS Components, Ltd. 1263975

Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 58.42kg Shearing Load = 21.59kg Thread Size = M8 Material = Natural Rubber Metalwork = Mild Steel Diameter = 40mm Shore Hardness = 50 Shore A Overall Height = 35mm Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 58.42kg Shearing Load = 21.59kg Thread Size = M8 Material = Natural Rubber Metalwork = Mild Steel Diameter = 40mm Shore Hardness = 50 Shore A Overall Height = 35mm Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1263975 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 58.42kg Shearing Load = 21.59kg Thread Size = M8 Material = Natural Rubber Metalwork = Mild Steel Diameter = 40mm Shore Hardness = 50 Shore A Overall Height = 35mm Maximum Operating Temperature = +70°C

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Male
Compression Load = 58.42kg
Shearing Load = 21.59kg
Thread Size = M8
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 40mm
Shore Hardness = 50 Shore A
Overall Height = 35mm
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1263975
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 7773171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.01 inch (51 mm)
View Details
 - 2371821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 2.76 inch (70 mm)
View Details
 - 7773238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.97 inch (50 mm)
View Details
 - 1263935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M3
Length 0.3150 inch (8 mm)
View Details