RS Components, Ltd. 4423277

Description
Size: 30 x 10 x 15mm. Ideal for portable systems. Easy to mount, rugged design. Zero directional pointing error. User-adjustable focus. Rugged vibration resistant construction Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Ellipse Laser Wavelength = 650nm Optical Output Power = 1mW Laser Class = 2 Application = Alignment Length = 30mm Maximum Supply Voltage = +6V Minimum Supply Voltage = +4V
Request a Quote
Description
Size: 30 x 10 x 15mm. Ideal for portable systems. Easy to mount, rugged design. Zero directional pointing error. User-adjustable focus. Rugged vibration resistant construction Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Ellipse Laser Wavelength = 650nm Optical Output Power = 1mW Laser Class = 2 Application = Alignment Length = 30mm Maximum Supply Voltage = +6V Minimum Supply Voltage = +4V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4423277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Size: 30 x 10 x 15mm. Ideal for portable systems. Easy to mount, rugged design. Zero directional pointing error. User-adjustable focus. Rugged vibration resistant construction Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Ellipse Laser Wavelength = 650nm Optical Output Power = 1mW Laser Class = 2 Application = Alignment Length = 30mm Maximum Supply Voltage = +6V Minimum Supply Voltage = +4V

Size: 30 x 10 x 15mm. Ideal for portable systems. Easy to mount, rugged design. Zero directional pointing error. User-adjustable focus. Rugged vibration resistant construction
Laser Type = Continuous Wave
Laser Colour = Red
Emission Pattern = Ellipse
Laser Wavelength = 650nm
Optical Output Power = 1mW
Laser Class = 2
Application = Alignment
Length = 30mm
Maximum Supply Voltage = +6V
Minimum Supply Voltage = +4V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lasers
Product Number 4423277
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
CDRH Classification Class II
Unlock Full Specs
to access all available technical data

Similar Products

 - 4423340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details
 - 2133613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification 3R
View Details
 - 2133590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details
 - 2133562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details