RS Components, Ltd. 4423334

Description
Plug & Play laser alignment system: simple to use. Wide range of projections: dot, variable-length line, 90° cross, line + dot. Adjustable focus range: 6mm to infinity. Connector: DC power jack. Reverse polarity protection Laser Colour = Red Emission Pattern = Dot Laser Wavelength = 650nm Optical Output Power = 5mW Laser Class = 3R Dimensions = 14.15 (Dia.) x 69mm Application = Alignment Diameter = 14.15mm Length = 69mm Series = LaserLyte
Request a Quote
Description
Plug & Play laser alignment system: simple to use. Wide range of projections: dot, variable-length line, 90° cross, line + dot. Adjustable focus range: 6mm to infinity. Connector: DC power jack. Reverse polarity protection Laser Colour = Red Emission Pattern = Dot Laser Wavelength = 650nm Optical Output Power = 5mW Laser Class = 3R Dimensions = 14.15 (Dia.) x 69mm Application = Alignment Diameter = 14.15mm Length = 69mm Series = LaserLyte
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4423334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plug & Play laser alignment system: simple to use. Wide range of projections: dot, variable-length line, 90° cross, line + dot. Adjustable focus range: 6mm to infinity. Connector: DC power jack. Reverse polarity protection Laser Colour = Red Emission Pattern = Dot Laser Wavelength = 650nm Optical Output Power = 5mW Laser Class = 3R Dimensions = 14.15 (Dia.) x 69mm Application = Alignment Diameter = 14.15mm Length = 69mm Series = LaserLyte

Plug & Play laser alignment system: simple to use. Wide range of projections: dot, variable-length line, 90° cross, line + dot. Adjustable focus range: 6mm to infinity. Connector: DC power jack. Reverse polarity protection
Laser Colour = Red
Emission Pattern = Dot
Laser Wavelength = 650nm
Optical Output Power = 5mW
Laser Class = 3R
Dimensions = 14.15 (Dia.) x 69mm
Application = Alignment
Diameter = 14.15mm
Length = 69mm
Series = LaserLyte

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lasers
Product Number 4423334
Laser Type Alignment Lasers
Unlock Full Specs
to access all available technical data

Similar Products

 - 105114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification Class IIIb
Wavelength Range 660 nm (6600 Å)
View Details
 - 1271563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification Class IIIb
View Details
 - 1271571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification Class IIIb
View Details
 - 1271554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification 3R
Wavelength Range 650 nm (6500 Å)
View Details