RS Components, Ltd. Workbenches 2723778

Description
Bott 16922101.16 Workbench
Request a Quote
Description
Bott 16922101.16 Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 2723778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
2723778
Workbenches 2723778
Bott 16922101.16 Workbench

Bott 16922101.16 Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 2723778
Product Name Workbenches
Length 23.6 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 9097101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench shelf
Length 70.9 inch (1800 mm)
Width 35.4 inch (900.00 mm)
View Details
Workbenches - 440901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 33.1 inch (840 mm)
Width 47.2 inch (1200.00 mm)
Height 23.6 inch (600 mm)
View Details
Workbenches - 660621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 78.7 inch (2000 mm)
Height 36.6 inch (930 mm)
Capacity 165 lbs (75 kg)
View Details
Worktops - 1357361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Esd bench top
Length 59.1 inch (1500 mm)
Width 29.5 inch (750.00 mm)
View Details