RS Components, Ltd.
Workbenches
1357347
Description
Treston TPH715 Workbench
Request a Quote
Email Supplier
Description
Treston TPH715 Workbench
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Workbenches and Workstations (Industrial) |
|
Product Number
|
1357347 |
|
Product Name
|
Workbenches |
|
Type
|
Workbench
|
|
Length
|
59.1 inch (1500 mm)
|
|
Width
|
27.6 inch (700.00 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Workbench
Length
59.1 inch (1500 mm)
Width
31.5 inch (800.00 mm)
View Details
Length
31.5 inch (800 mm)
Height
36.6 inch (930 mm)
Work Surface
PaintedSteel; Steel
View Details
Type
Workbench
Length
70.9 inch (1800 mm)
Width
35.4 inch (900.00 mm)
View Details
Type
Workbench shelf
Length
70.9 inch (1800 mm)
Width
35.4 inch (900.00 mm)
View Details