RS Components, Ltd. Workbenches 440905

Description
RS PRO BQ841890PLH1 Workbench
Request a Quote
Description
RS PRO BQ841890PLH1 Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 440905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
440905
Workbenches 440905
RS PRO BQ841890PLH1 Workbench

RS PRO BQ841890PLH1 Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 440905
Product Name Workbenches
Length 35.4 inch (900 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Worktops - 8386481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Work top
Length 59.1 inch (1500 mm)
Width 23.6 inch (600.00 mm)
View Details
Workbenches - 1357347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 59.1 inch (1500 mm)
Width 27.6 inch (700.00 mm)
View Details
Workbenches - 660950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 59.1 inch (1500 mm)
Height 35.8 inch (910 mm)
Capacity 165 lbs (75 kg)
View Details
Workbenches - 1770286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 29.5 inch (750 mm)
Height 33.1 inch (840 mm)
Capacity 1764 lbs (800 kg)
View Details