RS Components, Ltd.
Workbenches
1357337
Description
Treston TP718 Workbench
Request a Quote
Email Supplier
Description
Treston TP718 Workbench
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Workbenches and Workstations (Industrial) |
|
Product Number
|
1357337 |
|
Product Name
|
Workbenches |
|
Type
|
Workbench
|
|
Length
|
70.9 inch (1800 mm)
|
|
Width
|
27.6 inch (700.00 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Workbench
Length
23.6 inch (600 mm)
Width
59.1 inch (1500.00 mm)
View Details
Length
31.5 inch (800 mm)
Height
36.6 inch (930 mm)
Work Surface
PaintedSteel; Steel
View Details
Type
Workbench
Length
59.1 inch (1500 mm)
Width
31.5 inch (800.00 mm)
View Details
Length
29.5 inch (750 mm)
Height
26.4 to 44.1 inch (670 to 1120 mm)
Capacity
1102 lbs (500 kg)
View Details