RS Components, Ltd.
Workbenches
5079506
Description
Bott 88603001 Workbench
Request a Quote
Email Supplier
Description
Bott 88603001 Workbench
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Workbenches and Workstations (Industrial) |
|
Product Number
|
5079506 |
|
Product Name
|
Workbenches |
|
Type
|
Workstation
|
|
Length
|
23.6 inch (600 mm)
|
|
Width
|
15.7 inch (400.00 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
29.5 inch (750 mm)
Width
59.1 inch (1500.00 mm)
Height
44.9 inch (1140 mm)
View Details
Length
35.4 inch (900 mm)
Width
78.7 inch (2000.00 mm)
Height
33.1 inch (840 mm)
View Details
Length
33.1 inch (840 mm)
Width
47.2 inch (1200.00 mm)
Height
35.4 inch (900 mm)
View Details
Type
Work top
Length
78.7 inch (2000 mm)
Width
29.5 inch (750.00 mm)
View Details