RS Components, Ltd. Hinges 4365092

Description
Electrobrass steel butthinge,75x49x1.4m m
Request a Quote
Description
Electrobrass steel butthinge,75x49x1.4m m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 4365092 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
4365092
Hinges 4365092
Electrobrass steel butthinge,75x49x1.4m m

Electrobrass steel butthinge,75x49x1.4mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 4365092
Product Name Hinges
Hinge Type Butt; Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.1772 inch (4.5 mm)
Length 2.64 inch (67 mm)
View Details
Hinges - 7703012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.2559 inch (6.5 mm)
Length 2.36 inch (60 mm)
View Details
Hinges - 2937803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.18 inch (30 mm)
View Details
Hinges - 4349618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.0591 inch (1.5 mm)
Length 5.71 inch (145 mm)
View Details