RS Components, Ltd. Hinges 2937803

Description
LH concealed small hinge,40x30x1.2mm
Request a Quote
Description
LH concealed small hinge,40x30x1.2mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 2937803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
2937803
Hinges 2937803
LH concealed small hinge,40x30x1.2mm

LH concealed small hinge,40x30x1.2mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 2937803
Product Name Hinges
Hinge Type Concealed; Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 825809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Barrel
Leaf Thickness 0.5118 inch (13 mm)
Length 2.17 inch (55 mm)
View Details
Hinges - 2481127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.2362 inch (6 mm)
Length 4.41 inch (112 mm)
View Details
Hinges - 9174576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 3.15 inch (80 mm)
View Details
Hinges - 9174444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 7.09 inch (180 mm)
View Details