RS Components, Ltd. Hinges 4349618

Description
304 s/steel strap hinge,145x29x1.5mm
Request a Quote
Description
304 s/steel strap hinge,145x29x1.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 4349618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
4349618
Hinges 4349618
304 s/steel strap hinge,145x29x1.5mm

304 s/steel strap hinge,145x29x1.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 4349618
Product Name Hinges
Hinge Type Strap; Strap
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.1772 inch (4.5 mm)
Length 2.64 inch (67 mm)
View Details
Hinges - 7703012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.2559 inch (6.5 mm)
Length 2.36 inch (60 mm)
View Details
Hinges - 335178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.8268 inch (21 mm)
Length 2.36 inch (60 mm)
View Details
Hinges - 2978696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 24 inch (610 mm)
Leaf Material Steel; Steel
View Details