RS Components, Ltd. Hinges 9174598

Description
Blk Alu closing spring hinge,67x55x4.5mm
Request a Quote
Description
Blk Alu closing spring hinge,67x55x4.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 9174598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
9174598
Hinges 9174598
Blk Alu closing spring hinge,67x55x4.5mm

Blk Alu closing spring hinge,67x55x4.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 9174598
Product Name Hinges
Hinge Type Spring; Spring
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 80.32 inch (2040 mm)
View Details
Hinges - 9174444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 7.09 inch (180 mm)
View Details
Hinges - 2702770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flag
Leaf Thickness 0.0591 inch (1.5 mm)
Length 2.36 inch (60 mm)
View Details
Hinges - 1831640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Adjustable
Leaf Thickness 0.1181 inch (3 mm)
Length 1.18 inch (30 mm)
View Details