RS Components, Ltd. 4209122

Description
Function- 421. Encapsulated solid state timers. Reset by removing the power supply. Reset time 50 ms. Output sink current 150 mA Supply Voltage = 10 - 30 V dc Time Range = 0.5 - 20 s Mode of Operation = Encapsulated Interval Mounting Type = Panel Mount, PCB Mount Number of Timer Functions = Single Time Increment = Seconds Power Supply = External Width = 40mm Length = 40mm Maximum Operating Temperature = +60°C
Request a Quote
Description
Function- 421. Encapsulated solid state timers. Reset by removing the power supply. Reset time 50 ms. Output sink current 150 mA Supply Voltage = 10 - 30 V dc Time Range = 0.5 - 20 s Mode of Operation = Encapsulated Interval Mounting Type = Panel Mount, PCB Mount Number of Timer Functions = Single Time Increment = Seconds Power Supply = External Width = 40mm Length = 40mm Maximum Operating Temperature = +60°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4209122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function- 421. Encapsulated solid state timers. Reset by removing the power supply. Reset time 50 ms. Output sink current 150 mA Supply Voltage = 10 - 30 V dc Time Range = 0.5 - 20 s Mode of Operation = Encapsulated Interval Mounting Type = Panel Mount, PCB Mount Number of Timer Functions = Single Time Increment = Seconds Power Supply = External Width = 40mm Length = 40mm Maximum Operating Temperature = +60°C

Function- 421. Encapsulated solid state timers. Reset by removing the power supply. Reset time 50 ms. Output sink current 150 mA
Supply Voltage = 10 - 30 V dc
Time Range = 0.5 - 20 s
Mode of Operation = Encapsulated Interval
Mounting Type = Panel Mount, PCB Mount
Number of Timer Functions = Single
Time Increment = Seconds
Power Supply = External
Width = 40mm
Length = 40mm
Maximum Operating Temperature = +60°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 4209122
Time Ranges Seconds
Operating Temperature 140 F (60 C)
Timer Type Interval
Unlock Full Specs
to access all available technical data

Similar Products

 - 347753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 7596656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type Star Delta
Function Type Single Function
View Details
 - 7140023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot; Interval
Function Type Multi-function
View Details
 - 1239740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
View Details