RS Components, Ltd. Plastic Rods 4083784

Description
Black polyethylene rod,1m L 80mm dia
Request a Quote
Description
Black polyethylene rod,1m L 80mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 4083784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
4083784
Plastic Rods 4083784
Black polyethylene rod,1m L 80mm dia

Black polyethylene rod,1m L 80mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 4083784
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 1974255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 0.5000 inch (12.7 mm)
View Details
Plastic Rods - 129757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 2.36 inch (60 mm)
View Details
Plastic Rods - 2820345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Acetal or Polyoxymethylene (POM); Acetal
Width / O.D. 1.57 inch (40 mm)
View Details
Rubber Sheets - 5063292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0591 inch (1.5 mm)
View Details