RS Components, Ltd. Plastic Rods 1974283

Description
RS PRO 1974283 Acetal Rod
Request a Quote
Description
RS PRO 1974283 Acetal Rod
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 1974283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
1974283
Plastic Rods 1974283
RS PRO 1974283 Acetal Rod

RS PRO 1974283 Acetal Rod

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 1974283
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.1575 inch (4 mm)
View Details
Plastic Rods - 2970153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 1.57 inch (40 mm)
View Details
Plastic Rods - 4083958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 3.15 inch (80 mm)
View Details
Plastic Rods - 770282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 0.4724 inch (12 mm)
View Details