RS Components, Ltd. Plastic Rods 636296

Description
PTFEROD10MM1000MM
Request a Quote
Description
PTFEROD10MM1000MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 636296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
636296
Plastic Rods 636296
PTFEROD10MM1000MM

PTFEROD10MM1000MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 636296
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 5063012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural
Thickness 0.4724 inch (12 mm)
View Details
Plastic Rods - 771178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 1.38 inch (35 mm)
View Details
Rubber Sheets - 2027911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Thickness 0.1969 inch (5 mm)
View Details
Plastic Rods - 2577120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pai
Width / O.D. 0.5000 inch (12.7 mm)
View Details