RS Components, Ltd. Plastic Rods 4386235

Description
Acetal plastic rod stock,0.5m L 80mm dia
Request a Quote
Description
Acetal plastic rod stock,0.5m L 80mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 4386235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
4386235
Plastic Rods 4386235
Acetal plastic rod stock,0.5m L 80mm dia

Acetal plastic rod stock,0.5m L 80mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 4386235
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 2577120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pai
Width / O.D. 0.5000 inch (12.7 mm)
View Details
Rubber Sheets - 205477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.1181 inch (3 mm)
View Details
Plastic Sheets - 2586590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pc
Thickness 0.0394 inch (1 mm)
View Details
Plastic Sheets - 2820575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Ptfe
Thickness 0.0591 inch (1.5 mm)
View Details