RS Components, Ltd. Trolley Wheels 2391407

Description
Guitel Hervieu 325-202-080L10
Request a Quote
Description
Guitel Hervieu 325-202-080L10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 2391407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
2391407
Trolley Wheels 2391407
Guitel Hervieu 325-202-080L10

Guitel Hervieu 325-202-080L10

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 2391407
Product Name Trolley Wheels
Maximum Load 132 lbs (60 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.26 inch (32 mm)
View Details
Trolley Wheels - 2478411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 353 lbs (160 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 1718324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 165 lbs (75 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Trolley Wheels - 400227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details