RS Components, Ltd.
Trolley Wheels
3994992
Description
LAG 18093 Trolley Wheel
Request a Quote
Email Supplier
Description
LAG 18093 Trolley Wheel
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wheels |
|
Product Number
|
3994992 |
|
Product Name
|
Trolley Wheels |
|
Wheel Type
|
Plastic; Polyamide
|
|
Maximum Load
|
2646 lbs (1200 kg)
|
|
Wheel Diameter
|
7.87 inch (200 mm)
|
|
Wheel Width
|
1.97 inch (50 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Cast iron
Maximum Load
662 lbs (300 kg)
Wheel Diameter
3.94 inch (100 mm)
View Details
Wheel Type
Plastic; Polyamide
Maximum Load
2205 lbs (1000 kg)
Wheel Diameter
3.35 inch (85 mm)
View Details
Wheel Type
Rubber/Plastic; Solid
Maximum Load
441 lbs (200 kg)
Wheel Diameter
3.94 inch (100 mm)
View Details
Maximum Load
397 lbs (180 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.57 inch (40 mm)
View Details