RS Components, Ltd. Trolley Wheels 760984

Description
Guitel Hervieu 55-411-100B15
Request a Quote
Description
Guitel Hervieu 55-411-100B15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 760984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
760984
Trolley Wheels 760984
Guitel Hervieu 55-411-100B15

Guitel Hervieu 55-411-100B15

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 760984
Product Name Trolley Wheels
Maximum Load 397 lbs (180 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Trolley Wheels - 400037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Trolley Wheels - 400227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Trolley Wheels - 3021274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 2646 lbs (1200 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details