RS Components, Ltd. 3630294

Description
Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications. Thermocouple types K, J and T,Fast response, welded exposed junction,PTFE- PTFE insulated twin-twisted lead,IEC584 or ANSI MC96.1 Colour coded,Miniature flat pin plug,Tolerance Class 1 for optimum accuracy ,Ideal for test & development applications Thermocouple Type = K Minimum Temperature Sensed = -60°C Maximum Temperature Sensed = +350°C Cable Length = 2m Termination Type = Miniature Plug Response Time = Fast Standards Met = IEC
Request a Quote
Description
Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications. Thermocouple types K, J and T,Fast response, welded exposed junction,PTFE- PTFE insulated twin-twisted lead,IEC584 or ANSI MC96.1 Colour coded,Miniature flat pin plug,Tolerance Class 1 for optimum accuracy ,Ideal for test & development applications Thermocouple Type = K Minimum Temperature Sensed = -60°C Maximum Temperature Sensed = +350°C Cable Length = 2m Termination Type = Miniature Plug Response Time = Fast Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3630294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications. Thermocouple types K, J and T,Fast response, welded exposed junction,PTFE- PTFE insulated twin-twisted lead,IEC584 or ANSI MC96.1 Colour coded,Miniature flat pin plug,Tolerance Class 1 for optimum accuracy ,Ideal for test & development applications Thermocouple Type = K Minimum Temperature Sensed = -60°C Maximum Temperature Sensed = +350°C Cable Length = 2m Termination Type = Miniature Plug Response Time = Fast Standards Met = IEC

Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications.
Thermocouple types K, J and T,Fast response, welded exposed junction,PTFE- PTFE insulated twin-twisted lead,IEC584 or ANSI MC96.1 Colour coded,Miniature flat pin plug,Tolerance Class 1 for optimum accuracy ,Ideal for test & development applications
Thermocouple Type = K
Minimum Temperature Sensed = -60°C
Maximum Temperature Sensed = +350°C
Cable Length = 2m
Termination Type = Miniature Plug
Response Time = Fast
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 3630294
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 2194359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 3971264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 8471148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 3241844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details